Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Preloaded | No |
Number of Positions | 3 |
Factory Installed Backshell | No |
Keying | Key Polarization B |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 3 |
Contact Quantity (Size 16) | 3 |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
Polarization Code | B |
Flange | Without |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Product Type | Connector |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS610-03PB?
Additional datasheets, footprints and schematics for AS610-03PB are listed on our Part Details page. You can also find images and similar parts to AS610-03PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS610-03PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS610-03PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS610-03PB fall under?
The AS610-03PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS610-03PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS610-03PB you can contact the distributor directly for product support, shipping queries etc.
Is the AS610-03PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS610-03PB have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS610-03PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS610-03PB often in real-time on the comparison pages.
What if I can't find stock of AS610-03PB?
You can fill out our help required form which you can use to request a quote for AS610-03PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.