Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Environmental Protection | With |
Entry Style | Rear Insertion |
Insulation Material | Hard Dielectric/Silicone |
Preloaded | No |
Keying | Key Polarization N |
Number of Positions | 3 |
Factory Installed Backshell | No |
Contact Type | Pin |
Contact Layout Arrangement | 8 – 98 |
Contact Quantity (Size 20) | 3 |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Polarization Code | N |
Flange | Without |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 8 |
Shell Type | Metal |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Product Type | Connector |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS608-98PN?
Additional datasheets, footprints and schematics for AS608-98PN are listed on our Part Details page. You can also find images and similar parts to AS608-98PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS608-98PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS608-98PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS608-98PN fall under?
The AS608-98PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS608-98PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS608-98PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS608-98PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS608-98PN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS608-98PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS608-98PN often in real-time on the comparison pages.
What if I can't find stock of AS608-98PN?
You can fill out our help required form which you can use to request a quote for AS608-98PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.