Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection | With |
Keying | Key Polarization N |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 6 |
Contact Layout Arrangement | 8 – 35 |
Contact Quantity (Size 22D) | 6 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Retention | With |
Polarization Code | N |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Size | 8 |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS608-35SN?
Additional datasheets, footprints and schematics for AS608-35SN are listed on our Part Details page. You can also find images and similar parts to AS608-35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS608-35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS608-35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS608-35SN fall under?
The AS608-35SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS608-35SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS608-35SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS608-35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS608-35SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS608-35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS608-35SN often in real-time on the comparison pages.
What if I can't find stock of AS608-35SN?
You can fill out our help required form which you can use to request a quote for AS608-35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.