Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 3 |
Keying | Key Polarization N |
Contact Quantity (Size 20) | 3 |
Contact Type | Pin |
Contact Layout Arrangement | 7 – 98 |
Assembly Length | 23mm |
Wire Size | 20AWG |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Shell Size | 7 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Plug |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS607-98PN?
Additional datasheets, footprints and schematics for AS607-98PN are listed on our Part Details page. You can also find images and similar parts to AS607-98PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS607-98PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS607-98PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS607-98PN fall under?
The AS607-98PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS607-98PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS607-98PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS607-98PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS607-98PN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS607-98PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS607-98PN often in real-time on the comparison pages.
What if I can't find stock of AS607-98PN?
You can fill out our help required form which you can use to request a quote for AS607-98PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.