Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | With |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Key Polarization B |
Number of Positions | 3 |
Contact Layout Arrangement | 7 – 98 |
Contact Quantity (Size 20) | 3 |
Contact Type | Pin |
Assembly Length | 23mm |
Wire Size | 20AWG |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Polarization Code | B |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 7 |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS607-98PB?
Additional datasheets, footprints and schematics for AS607-98PB are listed on our Part Details page. You can also find images and similar parts to AS607-98PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS607-98PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS607-98PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS607-98PB fall under?
The AS607-98PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS607-98PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS607-98PB you can contact the distributor directly for product support, shipping queries etc.
Is the AS607-98PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS607-98PB have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS607-98PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS607-98PB often in real-time on the comparison pages.
What if I can't find stock of AS607-98PB?
You can fill out our help required form which you can use to request a quote for AS607-98PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.