Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Number of Positions | 6 |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Key Polarization A |
Contact Quantity (Size 22D) | 6 |
Contact Type | Socket |
Contact Layout Arrangement | 7 – 35 |
Wire Size | 22AWG |
Assembly Length | 23mm |
Polarization Code | A |
Mating Retention Type | Coupling Ring |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Flange | Without |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 7 |
Product Type | Connector |
Shell Type | Metal |
Sealable | Yes |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS607-35SA?
Additional datasheets, footprints and schematics for AS607-35SA are listed on our Part Details page. You can also find images and similar parts to AS607-35SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS607-35SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS607-35SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS607-35SA fall under?
The AS607-35SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS607-35SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS607-35SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS607-35SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS607-35SA have stock available?
There is no stock from authorised distributors for AS607-35SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS607-35SA often in real-time on the comparison pages.
What if I can't find stock of AS607-35SA?
You can fill out our help required form which you can use to request a quote for AS607-35SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.