Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Number of Positions | 6 |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Key Polarization N |
Contact Quantity (Size 22D) | 6 |
Contact Layout Arrangement | 7 – 35 |
Contact Type | Pin |
Assembly Length | 23mm |
Wire Size | 22AWG |
Mating Retention Type | Coupling Ring |
Mating Retention | With |
Polarization Code | N |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Size | 7 |
Connector Style | Plug |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS607-35PN?
Additional datasheets, footprints and schematics for AS607-35PN are listed on our Part Details page. You can also find images and similar parts to AS607-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS607-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS607-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS607-35PN fall under?
The AS607-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS607-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS607-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS607-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS607-35PN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS607-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS607-35PN often in real-time on the comparison pages.
What if I can't find stock of AS607-35PN?
You can fill out our help required form which you can use to request a quote for AS607-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.