Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Hermetically Sealed | No |
Shell Material | Aluminum Alloy |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 55 |
Contact Layout Arrangement | 16 – 35 |
Contact Type | Socket |
Contact Quantity (Size 22D) | 55 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Alignment | With |
Flange | Without |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 16 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Type | Metal |
Product Type | Connector |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS416-35SN?
Additional datasheets, footprints and schematics for AS416-35SN are listed on our Part Details page. You can also find images and similar parts to AS416-35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS416-35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS416-35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS416-35SN fall under?
The AS416-35SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS416-35SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS416-35SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS416-35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS416-35SN have stock available?
There is no stock from authorised distributors for AS416-35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS416-35SN often in real-time on the comparison pages.
What if I can't find stock of AS416-35SN?
You can fill out our help required form which you can use to request a quote for AS416-35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.