Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Feedthrough Type | No |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Environmental Protection | With |
Insulation Material | Hard Dielectric/Silicone |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Keyway Polarization N |
Number of Positions | 22 |
Contact Layout Arrangement | 12 – 35 |
Contact Type | Pin |
Contact Quantity (Size 22D) | 22 |
Assembly Length | 40.54mm |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | N |
Connector Mounting Type | Bulkhead |
Flange | Square Flange |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Shell Size | 12 |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS312-35PPN?
Additional datasheets, footprints and schematics for AS312-35PPN are listed on our Part Details page. You can also find images and similar parts to AS312-35PPN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS312-35PPN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS312-35PPN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS312-35PPN fall under?
The AS312-35PPN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS312-35PPN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS312-35PPN you can contact the distributor directly for product support, shipping queries etc.
Is the AS312-35PPN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS312-35PPN have stock available?
There is no stock from authorised distributors for AS312-35PPN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS312-35PPN often in real-time on the comparison pages.
What if I can't find stock of AS312-35PPN?
You can fill out our help required form which you can use to request a quote for AS312-35PPN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.