Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Feedthrough Type | No |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Environmental Protection | With |
Number of Positions | 100 |
Factory Installed Backshell | No |
Preloaded | Yes |
Keying | Keyway Polarization N |
Contact Type | Pin |
Contact Layout Arrangement | 22 – 35 |
Contact Quantity (Size 22D) | 79 |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 22 |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Product Type | Connector |
Sealable | Yes |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS222-35PN-933C?
Additional datasheets, footprints and schematics for AS222-35PN-933C are listed on our Part Details page. You can also find images and similar parts to AS222-35PN-933C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS222-35PN-933C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS222-35PN-933C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS222-35PN-933C fall under?
The AS222-35PN-933C is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS222-35PN-933C when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS222-35PN-933C you can contact the distributor directly for product support, shipping queries etc.
Is the AS222-35PN-933C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS222-35PN-933C have stock available?
There is no stock from authorised distributors for AS222-35PN-933C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS222-35PN-933C often in real-time on the comparison pages.
What if I can't find stock of AS222-35PN-933C?
You can fill out our help required form which you can use to request a quote for AS222-35PN-933C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.