Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Shell Plating Material | Black Zinc |
Preloaded | Yes |
Factory Installed Backshell | No |
Keying | Keyway Polarization A |
Number of Positions | 41 |
Contact Layout Arrangement | 20 – 41 |
Contact Quantity (Size 20) | 41 |
Contact Type | Pin |
Mating Alignment | With |
Polarization Code | A |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Board |
Shell Type | Metal |
Connector Style | Receptacle |
Product Type | Connector |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Size | 20 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS220-41PA?
Additional datasheets, footprints and schematics for AS220-41PA are listed on our Part Details page. You can also find images and similar parts to AS220-41PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS220-41PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS220-41PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS220-41PA fall under?
The AS220-41PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS220-41PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS220-41PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS220-41PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS220-41PA have stock available?
There is no stock from authorised distributors for AS220-41PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS220-41PA often in real-time on the comparison pages.
What if I can't find stock of AS220-41PA?
You can fill out our help required form which you can use to request a quote for AS220-41PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.