Status: | Active |
---|---|
Series: | AS21P2TLR |
RoHS: | Compliant |
Ultra low power dissipation: ICC= 0.2 μA (max.) at TA= 85 °C |
Low ON resistance VIN= 0 V: RON= 0.50 Ω (max. TA= 25 °C) at VCC= 4.3 V RON= 0.50 Ω (max. TA= 25 °C) at VCC= 3.6 V |
RON= 0.50 Ω (max. TA= 25 °C) at VCC= 4.3 V |
RON= 0.50 Ω (max. TA= 25 °C) at VCC= 3.6 V |
Wide operating voltage range: VCC(OPR) = 1.65 to 4.3 V single supply |
4.3 V tolerant and 1.8 V compatible threshold on digital control input at VCC= 2.3 to 4.3 V |
Latch-up performance exceeds 300 mA (JESD 17) |
ESD performance: HMB > 2 kV (MIL STD 883 method 3015) |
Product Specifications |
---|
DS10225 Low voltage 0.5 Ω max dual single-pole double-throw analog switch |
Brochures |
---|
ST’s solutions for mobile devices |
ANALOGUE MUX/DEMUX, DUAL, 2: 1, QFN-10 | Farnell |
Logic_Interfaces_Supervisors |Stmicroelectronics AS21P2TLRQ | Newark Electronics |
Where can I find additional details, specifications and documents for a AS21P2TLRQ?
Additional datasheets, footprints and schematics for AS21P2TLRQ are listed on our Part Details page. You can also find images and similar parts to AS21P2TLRQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS21P2TLRQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS21P2TLRQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS21P2TLRQ fall under?
The AS21P2TLRQ is listed under Switches and Multiplexers > Analog Switch/Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to AS21P2TLRQ when available in the Analog Switch/Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS21P2TLRQ you can contact the distributor directly for product support, shipping queries etc.
Is the AS21P2TLRQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for AS21P2TLRQ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AS21P2TLRQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS21P2TLRQ often in real-time on the comparison pages.
What if I can't find stock of AS21P2TLRQ?
You can fill out our help required form which you can use to request a quote for AS21P2TLRQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.