Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Factory Installed Backshell | No |
Number of Positions | 66 |
Keying | Keyway Polarization N |
Preloaded | Yes |
Contact Layout Arrangement | 18 – 35 |
Contact Quantity (Size 22D) | 66 |
Contact Type | Pin |
Polarization Code | N |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Product Type | Connector |
Sealable | Yes |
Connector Style | Receptacle |
Shell Size | 18 |
Connector System | Wire-to-Board |
Assembly Type | Electrical Connector |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS218-35PN?
Additional datasheets, footprints and schematics for AS218-35PN are listed on our Part Details page. You can also find images and similar parts to AS218-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS218-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS218-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS218-35PN fall under?
The AS218-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS218-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS218-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS218-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS218-35PN have stock available?
There is no stock from authorised distributors for AS218-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS218-35PN often in real-time on the comparison pages.
What if I can't find stock of AS218-35PN?
You can fill out our help required form which you can use to request a quote for AS218-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.