Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Number of Positions | 55 |
Keying | Keyway Polarization B |
Preloaded | Yes |
Factory Installed Backshell | No |
Contact Layout Arrangement | 16 – 35 |
Contact Quantity (Size 22D) | 55 |
Contact Type | Pin |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Polarization Code | B |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 16 |
Sealable | Yes |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Board |
Product Type | Connector |
Shell Type | Metal |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS216-35PB?
Additional datasheets, footprints and schematics for AS216-35PB are listed on our Part Details page. You can also find images and similar parts to AS216-35PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS216-35PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS216-35PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS216-35PB fall under?
The AS216-35PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS216-35PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS216-35PB you can contact the distributor directly for product support, shipping queries etc.
Is the AS216-35PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS216-35PB have stock available?
There is no stock from authorised distributors for AS216-35PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS216-35PB often in real-time on the comparison pages.
What if I can't find stock of AS216-35PB?
You can fill out our help required form which you can use to request a quote for AS216-35PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.