Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Environmental Protection Type | Sealed |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Shell Plating Material | Black Zinc |
Keying | Keyway Polarization A |
Number of Positions | 6 |
Preloaded | Yes |
Factory Installed Backshell | No |
Contact Quantity (Size 22D) | 6 |
Contact Type | Socket |
Contact Layout Arrangement | 8 – 35 |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Polarization Code | A |
Flange | 2 Hole Flange |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | Yes |
Product Type | Connector |
Assembly Type | Electrical Connector |
Shell Size | 8 |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS208-35SA?
Additional datasheets, footprints and schematics for AS208-35SA are listed on our Part Details page. You can also find images and similar parts to AS208-35SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS208-35SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS208-35SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS208-35SA fall under?
The AS208-35SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS208-35SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS208-35SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS208-35SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS208-35SA have stock available?
There is no stock from authorised distributors for AS208-35SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS208-35SA often in real-time on the comparison pages.
What if I can't find stock of AS208-35SA?
You can fill out our help required form which you can use to request a quote for AS208-35SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.