Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Factory Installed Backshell | No |
Number of Positions | 6 |
Keying | Keyway Polarization A |
Preloaded | Yes |
Contact Quantity (Size 22D) | 6 |
Contact Layout Arrangement | 8 – 35 |
Contact Type | Pin |
Mating Alignment | With |
Polarization Code | A |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Shell Size | 8 |
Sealable | Yes |
Product Type | Connector |
Connector System | Wire-to-Board |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS208-35PA?
Additional datasheets, footprints and schematics for AS208-35PA are listed on our Part Details page. You can also find images and similar parts to AS208-35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS208-35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS208-35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS208-35PA fall under?
The AS208-35PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS208-35PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS208-35PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS208-35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS208-35PA have stock available?
There is no stock from authorised distributors for AS208-35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS208-35PA often in real-time on the comparison pages.
What if I can't find stock of AS208-35PA?
You can fill out our help required form which you can use to request a quote for AS208-35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.