Status: | Unknown |
---|---|
Series: | AS1PG Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-220AA |
No. of Pins | 2Pins |
Product Range | AS1PG Series |
Automotive Qualification Standard | - |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
1.5A,400V,avalanche,std,smp Rect |Vishay AS1PG-M3/84A | Newark Electronics |
Diode Switching 400V 1.5A 2-Pin DO-220AA T/R | Avnet America |
1.5A 400V STD DO220AA | TTI Europe |
Where can I find additional details, specifications and documents for a AS1PG-M3/84A?
Additional datasheets, footprints and schematics for AS1PG-M3/84A are listed on our Part Details page. You can also find images and similar parts to AS1PG-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS1PG-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS1PG-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS1PG-M3/84A fall under?
The AS1PG-M3/84A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to AS1PG-M3/84A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS1PG-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the AS1PG-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS1PG-M3/84A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for AS1PG-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS1PG-M3/84A often in real-time on the comparison pages.
What if I can't find stock of AS1PG-M3/84A?
You can fill out our help required form which you can use to request a quote for AS1PG-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.