Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Preloaded | No |
Number of Positions | 55 |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Layout Arrangement | 22 – 55 |
Contact Quantity (Size 20) | 55 |
Contact Type | Pin |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Mating Alignment | With |
Polarization Code | N |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Shell Size | 22 |
Shell Type | Metal |
Sealable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS122-55PN?
Additional datasheets, footprints and schematics for AS122-55PN are listed on our Part Details page. You can also find images and similar parts to AS122-55PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS122-55PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS122-55PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS122-55PN fall under?
The AS122-55PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS122-55PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS122-55PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS122-55PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS122-55PN have stock available?
There is no stock from authorised distributors for AS122-55PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS122-55PN often in real-time on the comparison pages.
What if I can't find stock of AS122-55PN?
You can fill out our help required form which you can use to request a quote for AS122-55PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.