Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | With |
Preloaded | No |
Keying | Keyway Polarization N |
Number of Positions | 100 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 22 – 35 |
Contact Type | Pin |
Contact Quantity (Size 22D) | 79 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Flange | Without |
Mating Retention | With |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 22 |
Shell Type | Metal |
Sealable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS122-35PN?
Additional datasheets, footprints and schematics for AS122-35PN are listed on our Part Details page. You can also find images and similar parts to AS122-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS122-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS122-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS122-35PN fall under?
The AS122-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS122-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS122-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS122-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS122-35PN have stock available?
There is no stock from authorised distributors for AS122-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS122-35PN often in real-time on the comparison pages.
What if I can't find stock of AS122-35PN?
You can fill out our help required form which you can use to request a quote for AS122-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.