Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Number of Positions | 32 |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 32 |
Contact Type | Socket |
Contact Layout Arrangement | 18 – 32 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Flange | Without |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 18 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Product Type | Connector |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS118-32SN?
Additional datasheets, footprints and schematics for AS118-32SN are listed on our Part Details page. You can also find images and similar parts to AS118-32SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS118-32SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS118-32SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS118-32SN fall under?
The AS118-32SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS118-32SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS118-32SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS118-32SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS118-32SN have stock available?
There is no stock from authorised distributors for AS118-32SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS118-32SN often in real-time on the comparison pages.
What if I can't find stock of AS118-32SN?
You can fill out our help required form which you can use to request a quote for AS118-32SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.