Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Keying | Keyway Polarization A |
Preloaded | No |
Number of Positions | 32 |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 32 |
Contact Layout Arrangement | 18 – 32 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Flange | Without |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Polarization Code | A |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Shell Size | 18 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS118-32SA?
Additional datasheets, footprints and schematics for AS118-32SA are listed on our Part Details page. You can also find images and similar parts to AS118-32SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS118-32SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS118-32SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS118-32SA fall under?
The AS118-32SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS118-32SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS118-32SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS118-32SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS118-32SA have stock available?
There is no stock from authorised distributors for AS118-32SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS118-32SA often in real-time on the comparison pages.
What if I can't find stock of AS118-32SA?
You can fill out our help required form which you can use to request a quote for AS118-32SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.