Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Factory Installed Backshell | No |
Keying | Keyway Polarization D |
Number of Positions | 8 |
Preloaded | No |
Contact Type | Socket |
Contact Quantity (Size 16) | 8 |
Contact Layout Arrangement | 16 – 8 |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
Flange | Without |
Mating Retention | With |
Polarization Code | D |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Size | 16 |
Connector Style | Receptacle |
Shell Type | Metal |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS116-08SD?
Additional datasheets, footprints and schematics for AS116-08SD are listed on our Part Details page. You can also find images and similar parts to AS116-08SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS116-08SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS116-08SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS116-08SD fall under?
The AS116-08SD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS116-08SD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS116-08SD you can contact the distributor directly for product support, shipping queries etc.
Is the AS116-08SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS116-08SD have stock available?
There is no stock from authorised distributors for AS116-08SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS116-08SD often in real-time on the comparison pages.
What if I can't find stock of AS116-08SD?
You can fill out our help required form which you can use to request a quote for AS116-08SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.