Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection | With |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Preloaded | No |
Keying | Keyway Polarization A |
Number of Positions | 8 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 16 – 8 |
Contact Quantity (Size 16) | 8 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | A |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 16 |
Connector System | Wire-to-Wire |
Sealable | Yes |
Product Type | Connector |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS116-08SA?
Additional datasheets, footprints and schematics for AS116-08SA are listed on our Part Details page. You can also find images and similar parts to AS116-08SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS116-08SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS116-08SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS116-08SA fall under?
The AS116-08SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS116-08SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS116-08SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS116-08SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS116-08SA have stock available?
There is no stock from authorised distributors for AS116-08SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS116-08SA often in real-time on the comparison pages.
What if I can't find stock of AS116-08SA?
You can fill out our help required form which you can use to request a quote for AS116-08SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.