Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Feedthrough Type | No |
Keying | Keyway Polarization N |
Number of Positions | 19 |
Preloaded | No |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 19 |
Contact Type | Pin |
Contact Layout Arrangement | 14 – 19 |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Shell Type | Metal |
Product Type | Connector |
Connector Style | Receptacle |
Shell Size | 14 |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS114-19PN?
Additional datasheets, footprints and schematics for AS114-19PN are listed on our Part Details page. You can also find images and similar parts to AS114-19PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS114-19PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS114-19PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS114-19PN fall under?
The AS114-19PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS114-19PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS114-19PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS114-19PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS114-19PN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS114-19PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS114-19PN often in real-time on the comparison pages.
What if I can't find stock of AS114-19PN?
You can fill out our help required form which you can use to request a quote for AS114-19PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.