Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | With |
Keying | Keyway Polarization B |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 10 |
Contact Layout Arrangement | 12 – 98 |
Contact Quantity (Size 20) | 10 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | B |
Flange | Without |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Sealable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Shell Size | 12 |
Product Type | Connector |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS112-98SB?
Additional datasheets, footprints and schematics for AS112-98SB are listed on our Part Details page. You can also find images and similar parts to AS112-98SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS112-98SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS112-98SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS112-98SB fall under?
The AS112-98SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS112-98SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS112-98SB you can contact the distributor directly for product support, shipping queries etc.
Is the AS112-98SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS112-98SB have stock available?
There is no stock from authorised distributors for AS112-98SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS112-98SB often in real-time on the comparison pages.
What if I can't find stock of AS112-98SB?
You can fill out our help required form which you can use to request a quote for AS112-98SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.