Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Preloaded | No |
Number of Positions | 10 |
Factory Installed Backshell | No |
Keying | Keyway Polarization A |
Contact Type | Pin |
Contact Quantity (Size 20) | 10 |
Contact Layout Arrangement | 12 – 98 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Polarization Code | A |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 12 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Shell Type | Metal |
Sealable | Yes |
Assembly Type | Electrical Connector |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS112-98PA?
Additional datasheets, footprints and schematics for AS112-98PA are listed on our Part Details page. You can also find images and similar parts to AS112-98PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS112-98PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS112-98PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS112-98PA fall under?
The AS112-98PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS112-98PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS112-98PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS112-98PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS112-98PA have stock available?
There is no stock from authorised distributors for AS112-98PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS112-98PA often in real-time on the comparison pages.
What if I can't find stock of AS112-98PA?
You can fill out our help required form which you can use to request a quote for AS112-98PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.