Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 22 |
Contact Type | Socket |
Contact Layout Arrangement | 12 – 35 |
Contact Quantity (Size 22D) | 22 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Flange | Without |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Shell Size | 12 |
Product Type | Connector |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Sealable | Yes |
Assembly Type | Electrical Connector |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS112-35SN?
Additional datasheets, footprints and schematics for AS112-35SN are listed on our Part Details page. You can also find images and similar parts to AS112-35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS112-35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS112-35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS112-35SN fall under?
The AS112-35SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS112-35SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS112-35SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS112-35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS112-35SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS112-35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS112-35SN often in real-time on the comparison pages.
What if I can't find stock of AS112-35SN?
You can fill out our help required form which you can use to request a quote for AS112-35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.