Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Environmental Protection | With |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 22 |
Keying | Keyway Polarization B |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 35 |
Contact Quantity (Size 22D) | 22 |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Flange | Without |
Polarization Code | B |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Shell Size | 12 |
Product Type | Connector |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS112-35PB?
Additional datasheets, footprints and schematics for AS112-35PB are listed on our Part Details page. You can also find images and similar parts to AS112-35PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS112-35PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS112-35PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS112-35PB fall under?
The AS112-35PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS112-35PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS112-35PB you can contact the distributor directly for product support, shipping queries etc.
Is the AS112-35PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS112-35PB have stock available?
There is no stock from authorised distributors for AS112-35PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS112-35PB often in real-time on the comparison pages.
What if I can't find stock of AS112-35PB?
You can fill out our help required form which you can use to request a quote for AS112-35PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.