Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Keying | Keyway Polarization A |
Preloaded | No |
Number of Positions | 6 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 10 – 98 |
Contact Quantity (Size 20) | 6 |
Contact Type | Socket |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Polarization Code | A |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Connector Style | Receptacle |
Shell Type | Metal |
Sealable | Yes |
Assembly Type | Electrical Connector |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS110-98SA?
Additional datasheets, footprints and schematics for AS110-98SA are listed on our Part Details page. You can also find images and similar parts to AS110-98SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS110-98SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS110-98SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS110-98SA fall under?
The AS110-98SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS110-98SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS110-98SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS110-98SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS110-98SA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS110-98SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS110-98SA often in real-time on the comparison pages.
What if I can't find stock of AS110-98SA?
You can fill out our help required form which you can use to request a quote for AS110-98SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.