Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.57
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$55.57
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Environmental Protection | With |
Shell Material | Aluminum Alloy |
Shell Plating Material | Cadmium, O.D. |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Factory Installed Backshell | No |
Number of Positions | 6 |
Preloaded | No |
Keying | Keyway Polarization N |
Contact Layout Arrangement | 10 – 98 |
Contact Type | Pin |
Contact Quantity (Size 20) | 6 |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Shell Size | 10 |
Assembly Type | Electrical Connector |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Connector Circular Receptacle 6 Positions Crimp Straight Panel Mount 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a AS110-98PN-913F?
Additional datasheets, footprints and schematics for AS110-98PN-913F are listed on our Part Details page. You can also find images and similar parts to AS110-98PN-913F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS110-98PN-913F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS110-98PN-913F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS110-98PN-913F fall under?
The AS110-98PN-913F is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS110-98PN-913F when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS110-98PN-913F you can contact the distributor directly for product support, shipping queries etc.
Is the AS110-98PN-913F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS110-98PN-913F have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for AS110-98PN-913F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS110-98PN-913F often in real-time on the comparison pages.
What if I can't find stock of AS110-98PN-913F?
You can fill out our help required form which you can use to request a quote for AS110-98PN-913F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.