Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Feedthrough Type | No |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Environmental Protection | With |
Number of Positions | 13 |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization B |
Contact Quantity (Size 22D) | 13 |
Contact Layout Arrangement | 10 – 35 |
Contact Type | Socket |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Flange | Without |
Polarization Code | B |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector Style | Receptacle |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Shell Size | 10 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
RECEPT.CABLE COUP.TYPE 1 | Boersig |
Where can I find additional details, specifications and documents for a AS110-35SB?
Additional datasheets, footprints and schematics for AS110-35SB are listed on our Part Details page. You can also find images and similar parts to AS110-35SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS110-35SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS110-35SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS110-35SB fall under?
The AS110-35SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS110-35SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS110-35SB you can contact the distributor directly for product support, shipping queries etc.
Is the AS110-35SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS110-35SB have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS110-35SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS110-35SB often in real-time on the comparison pages.
What if I can't find stock of AS110-35SB?
You can fill out our help required form which you can use to request a quote for AS110-35SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.