AS110-35PB Circular Connectors by TE Connectivity

RECEPT.CABLE COUP.TYPE 1

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Entry Style Rear Insertion
Hermetically Sealed No
Shell Material Aluminum Alloy
Insulation Material Hard Dielectric/Silicone
Shell Plating Material Black Zinc
Feedthrough Type No
Environmental Protection With
Environmental Protection Type Sealed
Keying Keyway Polarization B
Factory Installed Backshell No
Preloaded No
Number of Positions 13
Contact Layout Arrangement 10 – 35
Contact Quantity (Size 22D) 13
Contact Type Pin
Wire Size 22AWG
Assembly Length 33.5mm
Mating Alignment With
嵌合調整のタイプ Keyed
Mating Retention With
Flange Without
Polarization Code B
Mating Retention Type Bayonet Peg
Durability Rating 500Cycles
Field Serviceable Yes
Product Type Connector
Shell Type Metal
Assembly Type Electrical Connector
Sealable Yes
Connector System Wire-to-Wire
Shell Size 10
Connector Style Receptacle
Fluid Resistance Immersible
IP Dust Sealing Level 6
Operating Temperature Range -55 – 175°C
IP Water Sealing Level 7


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AS110-35PB?

Additional datasheets, footprints and schematics for AS110-35PB are listed on our Part Details page. You can also find images and similar parts to AS110-35PB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AS110-35PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS110-35PB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AS110-35PB fall under?

The AS110-35PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.

Can I view similar or alternative parts?

You can view similar parts to AS110-35PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AS110-35PB you can contact the distributor directly for product support, shipping queries etc.

Is the AS110-35PB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AS110-35PB have stock available?

There is no stock from authorised distributors for AS110-35PB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AS110-35PB often in real-time on the comparison pages.

What if I can't find stock of AS110-35PB?

You can fill out our help required form which you can use to request a quote for AS110-35PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay