Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Number of Positions | 3 |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization B |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 3 |
Contact Quantity (Size 16) | 3 |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
Flange | Without |
Polarization Code | B |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Sealable | Yes |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Product Type | Connector |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS110-03PB?
Additional datasheets, footprints and schematics for AS110-03PB are listed on our Part Details page. You can also find images and similar parts to AS110-03PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS110-03PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS110-03PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS110-03PB fall under?
The AS110-03PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS110-03PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS110-03PB you can contact the distributor directly for product support, shipping queries etc.
Is the AS110-03PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS110-03PB have stock available?
There is no stock from authorised distributors for AS110-03PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS110-03PB often in real-time on the comparison pages.
What if I can't find stock of AS110-03PB?
You can fill out our help required form which you can use to request a quote for AS110-03PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.