Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Plating Material | Black Zinc |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 3 |
Contact Type | Socket |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 7 – 98 |
Wire Size | 20AWG |
Assembly Length | 23.3mm |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
Mating Retention | With |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Sealable | Yes |
Shell Type | Metal |
Shell Size | 7 |
Product Type | Connector |
Connector Style | Receptacle |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS107-98SN?
Additional datasheets, footprints and schematics for AS107-98SN are listed on our Part Details page. You can also find images and similar parts to AS107-98SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS107-98SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS107-98SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS107-98SN fall under?
The AS107-98SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS107-98SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS107-98SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS107-98SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS107-98SN have stock available?
There is no stock from authorised distributors for AS107-98SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS107-98SN often in real-time on the comparison pages.
What if I can't find stock of AS107-98SN?
You can fill out our help required form which you can use to request a quote for AS107-98SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.