Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 3 |
Keying | Keyway Polarization A |
Contact Layout Arrangement | 7 – 98 |
Contact Quantity (Size 20) | 3 |
Contact Type | Socket |
Wire Size | 20AWG |
Assembly Length | 23.3mm |
Mating Retention | With |
Mating Alignment | With |
Flange | Without |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Type | Metal |
Shell Size | 7 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS107-98SA?
Additional datasheets, footprints and schematics for AS107-98SA are listed on our Part Details page. You can also find images and similar parts to AS107-98SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS107-98SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS107-98SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS107-98SA fall under?
The AS107-98SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS107-98SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS107-98SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS107-98SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS107-98SA have stock available?
There is no stock from authorised distributors for AS107-98SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS107-98SA often in real-time on the comparison pages.
What if I can't find stock of AS107-98SA?
You can fill out our help required form which you can use to request a quote for AS107-98SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.