Status: | Unknown |
---|---|
Series: | AS Series |
RoHS: | Unknown |
Inductance | 17nH |
---|---|
RMS Current (Irms) | 2.7A |
Product Range | AS Series |
Inductance Tolerance | ± 2% |
Air Core Inductor Case | 2.286mm x 1.829mm x 1.524mm |
DC Resistance Max | 0.009ohm |
Self Resonant Frequency Min | 4GHz |
SVHC | No SVHC (27-Jun-2018) |
AIR CORE INDUCTOR | Richardson RFPD |
Inductor, 17Nh, 2%, 4Ghz, Air Core | Newark Electronics |
INDUCTOR, 17NH, 2%, 4GHZ, AIR CORE | element14 |
Where can I find additional details, specifications and documents for a AS0717N0GTR?
Additional datasheets, footprints and schematics for AS0717N0GTR are listed on our Part Details page. You can also find images and similar parts to AS0717N0GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS0717N0GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS0717N0GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS0717N0GTR fall under?
The AS0717N0GTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to AS0717N0GTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS0717N0GTR you can contact the distributor directly for product support, shipping queries etc.
Is the AS0717N0GTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS0717N0GTR have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AS0717N0GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS0717N0GTR often in real-time on the comparison pages.
What if I can't find stock of AS0717N0GTR?
You can fill out our help required form which you can use to request a quote for AS0717N0GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.