Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Keying | Keyway Polarization A |
Number of Positions | 128 |
Factory Installed Backshell | No |
Preloaded | No |
Contact Quantity (Size 22D) | 128 |
Contact Type | Pin |
Contact Layout Arrangement | 24 – 35 |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Mating Retention | With |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Shell Size | 24 |
Sealable | Yes |
Shell Type | Metal |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS024-35PA?
Additional datasheets, footprints and schematics for AS024-35PA are listed on our Part Details page. You can also find images and similar parts to AS024-35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS024-35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS024-35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS024-35PA fall under?
The AS024-35PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS024-35PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS024-35PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS024-35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS024-35PA have stock available?
There is no stock from authorised distributors for AS024-35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS024-35PA often in real-time on the comparison pages.
What if I can't find stock of AS024-35PA?
You can fill out our help required form which you can use to request a quote for AS024-35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.