Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection | With |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Keying | Keyway Polarization N |
Number of Positions | 29 |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 24 – 29 |
Contact Type | Pin |
Contact Quantity (Size 16) | 29 |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Size | 24 |
Sealable | Yes |
Connector Style | Receptacle |
Product Type | Connector |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS024-29PN?
Additional datasheets, footprints and schematics for AS024-29PN are listed on our Part Details page. You can also find images and similar parts to AS024-29PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS024-29PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS024-29PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS024-29PN fall under?
The AS024-29PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS024-29PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS024-29PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS024-29PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS024-29PN have stock available?
There is no stock from authorised distributors for AS024-29PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS024-29PN often in real-time on the comparison pages.
What if I can't find stock of AS024-29PN?
You can fill out our help required form which you can use to request a quote for AS024-29PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.