No distributors results available
View Full Pricing & Stock ComparisonShell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 55 |
Keying | Keyway Polarization A |
Contact Quantity (Size 20) | 55 |
Contact Type | Socket |
Contact Layout Arrangement | 22 – 55 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Polarization Code | A |
Flange | 2 Hole Flange |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Sealable | Yes |
Shell Size | 22 |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Shell Type | Metal |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS022-55SA?
Additional datasheets, footprints and schematics for AS022-55SA are listed on our Part Details page. You can also find images and similar parts to AS022-55SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS022-55SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS022-55SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS022-55SA fall under?
The AS022-55SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS022-55SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS022-55SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS022-55SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS022-55SA have stock available?
There is no stock from authorised distributors for AS022-55SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS022-55SA often in real-time on the comparison pages.
What if I can't find stock of AS022-55SA?
You can fill out our help required form which you can use to request a quote for AS022-55SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.