Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Keying | Keyway Polarization C |
Factory Installed Backshell | No |
Number of Positions | 100 |
Preloaded | No |
Contact Type | Pin |
Contact Layout Arrangement | 22 – 35 |
Contact Quantity (Size 22D) | 79 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
嵌合調整のタイプ | Keyed |
Polarization Code | C |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
Mating Alignment | With |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 22 |
Connector Style | Receptacle |
Shell Type | Metal |
Product Type | Connector |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS022-35PC?
Additional datasheets, footprints and schematics for AS022-35PC are listed on our Part Details page. You can also find images and similar parts to AS022-35PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS022-35PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS022-35PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS022-35PC fall under?
The AS022-35PC is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS022-35PC when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS022-35PC you can contact the distributor directly for product support, shipping queries etc.
Is the AS022-35PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS022-35PC have stock available?
There is no stock from authorised distributors for AS022-35PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS022-35PC often in real-time on the comparison pages.
What if I can't find stock of AS022-35PC?
You can fill out our help required form which you can use to request a quote for AS022-35PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.