Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 41 |
Keying | Keyway Polarization N |
Contact Quantity (Size 20) | 41 |
Contact Layout Arrangement | 20 – 41 |
Contact Type | Pin |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Flange | 2 Hole Flange |
Polarization Code | N |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shell Size | 20 |
Product Type | Connector |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS020-41PN?
Additional datasheets, footprints and schematics for AS020-41PN are listed on our Part Details page. You can also find images and similar parts to AS020-41PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS020-41PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS020-41PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS020-41PN fall under?
The AS020-41PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS020-41PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS020-41PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS020-41PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS020-41PN have stock available?
There is no stock from authorised distributors for AS020-41PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS020-41PN often in real-time on the comparison pages.
What if I can't find stock of AS020-41PN?
You can fill out our help required form which you can use to request a quote for AS020-41PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.