Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Number of Positions | 39 |
Factory Installed Backshell | No |
Keying | Keyway Polarization A |
Preloaded | No |
Contact Layout Arrangement | 20 – 39 |
Contact Type | Socket |
Contact Quantity (Size 16) | 2 |
Contact Quantity (Size 20) | 37 |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | A |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Sealable | Yes |
Shell Type | Metal |
Shell Size | 20 |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS020-39SA?
Additional datasheets, footprints and schematics for AS020-39SA are listed on our Part Details page. You can also find images and similar parts to AS020-39SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS020-39SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS020-39SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS020-39SA fall under?
The AS020-39SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS020-39SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS020-39SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS020-39SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS020-39SA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS020-39SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS020-39SA often in real-time on the comparison pages.
What if I can't find stock of AS020-39SA?
You can fill out our help required form which you can use to request a quote for AS020-39SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.