Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Number of Positions | 79 |
Keying | Keyway Polarization B |
Factory Installed Backshell | No |
Preloaded | No |
Contact Layout Arrangement | 20 – 35 |
Contact Type | Pin |
Contact Quantity (Size 22D) | 79 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Polarization Code | B |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Shell Size | 20 |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS020-35PB?
Additional datasheets, footprints and schematics for AS020-35PB are listed on our Part Details page. You can also find images and similar parts to AS020-35PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS020-35PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS020-35PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS020-35PB fall under?
The AS020-35PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS020-35PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS020-35PB you can contact the distributor directly for product support, shipping queries etc.
Is the AS020-35PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS020-35PB have stock available?
There is no stock from authorised distributors for AS020-35PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS020-35PB often in real-time on the comparison pages.
What if I can't find stock of AS020-35PB?
You can fill out our help required form which you can use to request a quote for AS020-35PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.