Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Keying | Keyway Polarization B |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 16 |
Contact Quantity (Size 16) | 16 |
Contact Layout Arrangement | 20 – 16 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Polarization Code | B |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Shell Size | 20 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS020-16SB?
Additional datasheets, footprints and schematics for AS020-16SB are listed on our Part Details page. You can also find images and similar parts to AS020-16SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS020-16SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS020-16SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS020-16SB fall under?
The AS020-16SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS020-16SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS020-16SB you can contact the distributor directly for product support, shipping queries etc.
Is the AS020-16SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS020-16SB have stock available?
There is no stock from authorised distributors for AS020-16SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS020-16SB often in real-time on the comparison pages.
What if I can't find stock of AS020-16SB?
You can fill out our help required form which you can use to request a quote for AS020-16SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.