Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Number of Positions | 66 |
Preloaded | No |
Keying | Keyway Polarization U |
Factory Installed Backshell | No |
Contact Layout Arrangement | 18 – 35 |
Contact Quantity (Size 22D) | 66 |
Contact Type | Pin |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Polarization Code | U |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 18 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Sealable | Yes |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS018-35PU?
Additional datasheets, footprints and schematics for AS018-35PU are listed on our Part Details page. You can also find images and similar parts to AS018-35PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS018-35PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS018-35PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS018-35PU fall under?
The AS018-35PU is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS018-35PU when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS018-35PU you can contact the distributor directly for product support, shipping queries etc.
Is the AS018-35PU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS018-35PU have stock available?
There is no stock from authorised distributors for AS018-35PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS018-35PU often in real-time on the comparison pages.
What if I can't find stock of AS018-35PU?
You can fill out our help required form which you can use to request a quote for AS018-35PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.