Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Environmental Protection | With |
Insulation Material | Hard Dielectric/Silicone |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 66 |
Keying | Keyway Polarization A |
Contact Type | Pin |
Contact Layout Arrangement | 18 – 35 |
Contact Quantity (Size 22D) | 66 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Polarization Code | A |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Product Type | Connector |
Connector Style | Receptacle |
Shell Size | 18 |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS018-35PA?
Additional datasheets, footprints and schematics for AS018-35PA are listed on our Part Details page. You can also find images and similar parts to AS018-35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS018-35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS018-35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS018-35PA fall under?
The AS018-35PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS018-35PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS018-35PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS018-35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS018-35PA have stock available?
There is no stock from authorised distributors for AS018-35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS018-35PA often in real-time on the comparison pages.
What if I can't find stock of AS018-35PA?
You can fill out our help required form which you can use to request a quote for AS018-35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.