Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Hermetically Sealed | No |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Preloaded | No |
Number of Positions | 32 |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 32 |
Contact Layout Arrangement | 18 – 32 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | 2 Hole Flange |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector Style | Receptacle |
Shell Size | 18 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS018-32SN?
Additional datasheets, footprints and schematics for AS018-32SN are listed on our Part Details page. You can also find images and similar parts to AS018-32SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS018-32SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS018-32SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS018-32SN fall under?
The AS018-32SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS018-32SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS018-32SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS018-32SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS018-32SN have stock available?
There is no stock from authorised distributors for AS018-32SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS018-32SN often in real-time on the comparison pages.
What if I can't find stock of AS018-32SN?
You can fill out our help required form which you can use to request a quote for AS018-32SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.