Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Keying | Keyway Polarization A |
Number of Positions | 32 |
Factory Installed Backshell | No |
Preloaded | No |
Contact Layout Arrangement | 18 – 32 |
Contact Quantity (Size 20) | 32 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Polarization Code | A |
Flange | 2 Hole Flange |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Product Type | Connector |
Shell Size | 18 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS018-32SA?
Additional datasheets, footprints and schematics for AS018-32SA are listed on our Part Details page. You can also find images and similar parts to AS018-32SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS018-32SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS018-32SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS018-32SA fall under?
The AS018-32SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS018-32SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS018-32SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS018-32SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS018-32SA have stock available?
There is no stock from authorised distributors for AS018-32SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS018-32SA often in real-time on the comparison pages.
What if I can't find stock of AS018-32SA?
You can fill out our help required form which you can use to request a quote for AS018-32SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.