Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Preloaded | No |
Number of Positions | 12 |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Contact Quantity (Size 20) | 8 |
Contact Layout Arrangement | 14 – 97 |
Contact Quantity (Size 16) | 4 |
Contact Type | Socket |
Assembly Length | 33.5mm |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Retention | With |
Flange | 2 Hole Flange |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Shell Size | 14 |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Type | Metal |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS014-97SN?
Additional datasheets, footprints and schematics for AS014-97SN are listed on our Part Details page. You can also find images and similar parts to AS014-97SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS014-97SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS014-97SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS014-97SN fall under?
The AS014-97SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS014-97SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS014-97SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS014-97SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS014-97SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS014-97SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS014-97SN often in real-time on the comparison pages.
What if I can't find stock of AS014-97SN?
You can fill out our help required form which you can use to request a quote for AS014-97SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.