Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Preloaded | No |
Number of Positions | 12 |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Contact Layout Arrangement | 14 – 97 |
Contact Type | Pin |
Contact Quantity (Size 20) | 8 |
Contact Quantity (Size 16) | 4 |
Assembly Length | 33.5mm |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Retention | With |
Flange | 2 Hole Flange |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Shell Size | 14 |
Connector System | Wire-to-Wire |
Product Type | Connector |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS014-97PN?
Additional datasheets, footprints and schematics for AS014-97PN are listed on our Part Details page. You can also find images and similar parts to AS014-97PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS014-97PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS014-97PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS014-97PN fall under?
The AS014-97PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS014-97PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS014-97PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS014-97PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS014-97PN have stock available?
There is no stock from authorised distributors for AS014-97PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS014-97PN often in real-time on the comparison pages.
What if I can't find stock of AS014-97PN?
You can fill out our help required form which you can use to request a quote for AS014-97PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.